Status: | Unknown |
---|---|
Series: | ESD-R Series Toroidal Cores |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
325
in stock
|
Buy Now | |
CoreStaff
from US$0.55
|
540
in stock
|
Buy Now | |
Distrelec
from US$0.60
|
194
in stock
|
Buy Now | |
element14
from US$0.45
|
164
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
104
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now | |
TTI Europe
from US$0.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Outer Diameter | 25mm |
---|---|
Length | 12mm |
Inner Diameter | 15mm |
Frequency Min | - |
Frequency Max | 300MHz |
Impedance @ 100MHz | - |
Product Range | ESD-R Series Toroidal Cores |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 25mm |
FERRITE CORE, TOROIDAL, 15MM X 12MM | Farnell |
KEMET Ferrite Core 190Ohm @ 300MHz | Distrelec |
Ferrite Core, Toroidal, 15Mm X 12Mm | Newark Electronics |
Ferrite Core, Cylindrical, 12 mm Length, 15 mm ID, 25 mm OD | Avnet America |
Ferrite Ring Toroid Core, For: Consumer Electronics, 25 x 15 x 12mm | KEMET ESD-R-25SD | RS Americas |
Where can I find additional details, specifications and documents for a ESD-R-25SD?
Additional datasheets, footprints and schematics for ESD-R-25SD are listed on our Part Details page. You can also find images and similar parts to ESD-R-25SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-R-25SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-R-25SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-R-25SD fall under?
The ESD-R-25SD is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ESD-R-25SD when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-R-25SD you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-R-25SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-R-25SD have stock available?
Authorised distributors including CoreStaff, Farnell, Distrelec, element14 and Newark Electronics have stock available or on a lead time for ESD-R-25SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-R-25SD often in real-time on the comparison pages.
What if I can't find stock of ESD-R-25SD?
You can fill out our help required form which you can use to request a quote for ESD-R-25SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.