Status: | Unknown |
---|---|
Series: | ESD-R Series Toroidal Cores |
RoHS: | Unknown |
Outer Diameter | 17.7mm |
---|---|
Length | 28.8mm |
Inner Diameter | 9.4mm |
Frequency Min | - |
Frequency Max | 300MHz |
Impedance @ 100MHz | - |
Product Range | ESD-R Series Toroidal Cores |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 17.7mm |
V |Kemet ESD-R-17S-1 | Newark Electronics |
Ferrite Core, Cylindrical, 28.8 mm Length, 9.4 mm ID, 17.7 mm OD | Avnet America |
Ferrite Ring Toroid Core, For: Consumer Electronics, 17.7 x 9.4 x 28.8mm | KEMET ESD-R-17S-1 | RS Americas |
FERRITE CORE, TOROIDAL, 9.4MM X 28.8MM | Farnell |
Where can I find additional details, specifications and documents for a ESD-R-17S-1?
Additional datasheets, footprints and schematics for ESD-R-17S-1 are listed on our Part Details page. You can also find images and similar parts to ESD-R-17S-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-R-17S-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-R-17S-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-R-17S-1 fall under?
The ESD-R-17S-1 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ESD-R-17S-1 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-R-17S-1 you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-R-17S-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-R-17S-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for ESD-R-17S-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-R-17S-1 often in real-time on the comparison pages.
What if I can't find stock of ESD-R-17S-1?
You can fill out our help required form which you can use to request a quote for ESD-R-17S-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.