Status: | Unknown |
---|---|
Series: | ESD-R Series Toroidal Cores |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
947
in stock
|
Buy Now | |
Distrelec
from US$0.57
|
449
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
405
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Outer Diameter | 16mm |
---|---|
Length | 17mm |
Inner Diameter | 9mm |
Frequency Min | - |
Frequency Max | 300MHz |
Impedance @ 100MHz | - |
Product Range | ESD-R Series Toroidal Cores |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 16mm |
KEMET Ferrite Core 200Ohm @ 300MHz | Distrelec |
Ferrite: toroidal | Transfer Multisort Elektronik |
V |Kemet ESD-R-16C | Newark Electronics |
Ferrite Core, Cylindrical, 17 mm Length, 9 mm ID, 16 mm OD | Avnet America |
Ferrite Ring Toroid Core, For: General Electronics, 16 x 9 x 17mm | KEMET ESD-R-16C | RS Americas |
FERRITE CORE, TOROIDAL, 9MM X 17MM | Farnell |
Where can I find additional details, specifications and documents for a ESD-R-16C?
Additional datasheets, footprints and schematics for ESD-R-16C are listed on our Part Details page. You can also find images and similar parts to ESD-R-16C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-R-16C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-R-16C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-R-16C fall under?
The ESD-R-16C is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ESD-R-16C when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-R-16C you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-R-16C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-R-16C have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for ESD-R-16C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-R-16C often in real-time on the comparison pages.
What if I can't find stock of ESD-R-16C?
You can fill out our help required form which you can use to request a quote for ESD-R-16C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.