Status: | Unknown |
---|---|
Series: | ESD-R Series Toroidal Cores |
RoHS: | Unknown |
Outer Diameter | 14.3mm |
---|---|
Length | 28.5mm |
Inner Diameter | 6.3mm |
Frequency Min | - |
Frequency Max | 300MHz |
Impedance @ 100MHz | - |
Product Range | ESD-R Series Toroidal Cores |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 14.3mm |
Cylindrical Core, Id-6.3Mm, Od-14.3Mm Rohs Compliant: Yes |Kemet ESD-R-14S | Newark Electronics |
CYLINDRICAL CORE, ID-6.3MM, OD-14.3MM | element14 |
Ferrite Core, Cylindrical, 28.5 mm Length, 6.3 mm ID, 14.3 mm OD | Avnet America |
Ferrite Ring Toroid Core, For: Consumer Electronics, 14.3 x 6.3 x 28.5mm | KEMET ESD-R-14S | RS Americas |
Where can I find additional details, specifications and documents for a ESD-R-14S?
Additional datasheets, footprints and schematics for ESD-R-14S are listed on our Part Details page. You can also find images and similar parts to ESD-R-14S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-R-14S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-R-14S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-R-14S fall under?
The ESD-R-14S is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ESD-R-14S when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-R-14S you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-R-14S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-R-14S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for ESD-R-14S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-R-14S often in real-time on the comparison pages.
What if I can't find stock of ESD-R-14S?
You can fill out our help required form which you can use to request a quote for ESD-R-14S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.