Status: | Unknown |
---|---|
Series: | ESD-R Series Toroidal Cores |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
5,440
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
227
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Farnell
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Outer Diameter | 15mm |
---|---|
Length | 3.5mm |
Inner Diameter | 6.2mm |
Frequency Min | - |
Frequency Max | 100MHz |
Impedance @ 100MHz | - |
Product Range | ESD-R Series Toroidal Cores |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 15mm |
Ferrite: toroidal | Transfer Multisort Elektronik |
Coated Ferrite EMI Core 15x6.2-3.5mm | RS |
V |Kemet ESD-R-14A | Newark Electronics |
Ferrite Core, Cylindrical, 3.5 mm Length, 6.2 mm ID, 15 mm OD | Avnet America |
Ferrite Ring, For Consumer Electronics,15 Dia.x3.5mm, Apertures: 1,Diameter 6.2mm | KEMET ESD-R-14A | RS Americas |
FERRITE CORE, TOROIDAL, 6.2MM X 3.5MM | Farnell |
Where can I find additional details, specifications and documents for a ESD-R-14A?
Additional datasheets, footprints and schematics for ESD-R-14A are listed on our Part Details page. You can also find images and similar parts to ESD-R-14A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-R-14A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-R-14A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-R-14A fall under?
The ESD-R-14A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ESD-R-14A when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-R-14A you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-R-14A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-R-14A have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for ESD-R-14A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-R-14A often in real-time on the comparison pages.
What if I can't find stock of ESD-R-14A?
You can fill out our help required form which you can use to request a quote for ESD-R-14A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.