ESD-R-12F Fuses & Circuit Protection by KEMET

FERRITE CORE TOROIDAL 8.5MM X 15MM

Status: Unknown
Series: ESD-R Series Toroidal Cores
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
350
in stock
Buy Now
Logo for element14
element14
from US$0.28
350
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.33
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.33
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.35
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.58
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Outer Diameter 12mm
Length 15mm
Inner Diameter 8.5mm
Frequency Min -
Frequency Max 300MHz
Impedance @ 100MHz -
Product Range ESD-R Series Toroidal Cores
SVHC No SVHC (15-Jan-2018)
External Diameter 12mm

Alternative Descriptions

FERRITE CORE, TOROIDAL, 8.5MM X 15MM | element14
KEMET Ferrite Core 190Ohm @ 300MHz | Distrelec
Ferrite Core, Toroidal, 8.5Mm X 15Mm | Newark Electronics
Ferrite Core, Cylindrical, 15 mm Length, 8.5 mm ID, 12 mm OD | Avnet America
Ferrite Ring Toroid Core, For: General Electronics, 12 x 8.5 x 15mm | KEMET ESD-R-12F | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESD-R-12F?

Additional datasheets, footprints and schematics for ESD-R-12F are listed on our Part Details page. You can also find images and similar parts to ESD-R-12F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESD-R-12F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-R-12F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESD-R-12F fall under?

The ESD-R-12F is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.

Can I view similar or alternative parts?

You can view similar parts to ESD-R-12F when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-R-12F you can contact the distributor directly for product support, shipping queries etc.

Is the ESD-R-12F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESD-R-12F have stock available?

Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for ESD-R-12F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESD-R-12F often in real-time on the comparison pages.

What if I can't find stock of ESD-R-12F?

You can fill out our help required form which you can use to request a quote for ESD-R-12F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay