Status: | Unknown |
---|---|
Series: | ESD-FPL Series Solid Cores |
RoHS: | Unknown |
Impedance @ 100MHz | - |
---|---|
Frequency Min | - |
Frequency Max | - |
Cable Width x Thickness | 30mm x 0.8mm |
Product Range | ESD-FPL Series Solid Cores |
SVHC | No SVHC (15-Jan-2018) |
V |Kemet ESD-FPL-34-15 | Newark Electronics |
Flat Cable Core, 300 MHz, 30mm x 0.8mm | Avnet America |
Flat Cable Ferrite Core, Solid Core Type, Inner dimensions:30 x 0.8mm | KEMET ESD-FPL-34-15 | RS Americas |
FERRITE CORE, SPLIT, 30MM | Farnell |
Where can I find additional details, specifications and documents for a ESD-FPL-34-15?
Additional datasheets, footprints and schematics for ESD-FPL-34-15 are listed on our Part Details page. You can also find images and similar parts to ESD-FPL-34-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-FPL-34-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-FPL-34-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-FPL-34-15 fall under?
The ESD-FPL-34-15 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ESD-FPL-34-15 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-FPL-34-15 you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-FPL-34-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-FPL-34-15 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for ESD-FPL-34-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-FPL-34-15 often in real-time on the comparison pages.
What if I can't find stock of ESD-FPL-34-15?
You can fill out our help required form which you can use to request a quote for ESD-FPL-34-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.