Status: | Unknown |
---|---|
Series: | ESC Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
9,440
in stock
|
Buy Now | |
element14
from US$0.22
|
9,440
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
4,666
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
4,527
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
3,462
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
255
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 470µF |
---|---|
Voltage Rating | 35V |
Product Range | ESC Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 20mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 3000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
CAP, 470µF, 35V, 20% | element14 |
Capacitor, Alum. Electrolytic, Radial 470uF 35V 20% 10X19 | KEMET ESC477M035AH4AA | RS Americas |
Cap, 470Uf, 35V, Alu Elec, Radial | Newark Electronics |
KEMET Radial Electrolytic Capacitor, 470uF, 164uA, 35V, 1.3A | Distrelec |
Aluminum Electrolytic Capacitor, 470 uF, 35 V, ± 20%, 3000 hours @ 105°C, Radial Leaded | Avnet America |
Aluminum Electrolytic Capacitor, 470 uF, 35 V, � 20%, 3000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ESC477M035AH4AA?
Additional datasheets, footprints and schematics for ESC477M035AH4AA are listed on our Part Details page. You can also find images and similar parts to ESC477M035AH4AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESC477M035AH4AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESC477M035AH4AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESC477M035AH4AA fall under?
The ESC477M035AH4AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ESC477M035AH4AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESC477M035AH4AA you can contact the distributor directly for product support, shipping queries etc.
Is the ESC477M035AH4AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESC477M035AH4AA have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Distrelec have stock available or on a lead time for ESC477M035AH4AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESC477M035AH4AA often in real-time on the comparison pages.
What if I can't find stock of ESC477M035AH4AA?
You can fill out our help required form which you can use to request a quote for ESC477M035AH4AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.