Status: | Unknown |
---|---|
Series: | ES3G Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.12
|
1,700
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
237,150
in stock
|
Buy Now | |
element14
from US$0.44
|
16,206
in stock
|
Buy Now | |
Farnell
from US$0.43
|
16,202
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
7,354
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
5,950
in stock
|
Buy Now | |
RS
from US$0.42
|
5,340
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
2,889
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
1,990
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
1,142
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Distrelec
from US$0.45
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2 Pin, 2Pins |
Product Range | ES3G Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Alternate Case Style | DO-214AB |
Current Ifsm | 100A |
Diode Type | Fast Recovery |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 8.13mm |
Forward Current If Max | 3A |
Forward Voltage | 1.1V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 35ns |
3.0A 400V UF DO214AB | TTI Europe |
DIODE, FAST, 3A, 400V, SMC | element14 |
Rectifier Diode, Single, 400 V, 3 A, 1.1 V, 35 Ns, 100 A Rohs Compliant: Yes |Vishay ES3G-E3/57T | Newark Electronics |
Diode Switching 400V 3A 2-Pin SMC T/R | Avnet America |
Diode Ultra Fast Rectifier 3A 400V SMC | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Diode, Rectifier, Ultrafast, Vr 400V, If 3A, Pkg DO-214AB (SMC),Vf 1.1V, Trr 50ns | General Semiconductor / Vishay ES3G-E3/57T | RS Americas |
ES3G Series 3 A 400 V 35 ns Surface Mount Plastic Ultrafast Rectifier - DO-214AB | Future Electronics |
SI-DIODE 3A 400V SMC | Rutronik |
Vishay Ultrafast Rectifier 400V 3A 35ns DO-214AB | Distrelec |
Where can I find additional details, specifications and documents for a ES3G-E3/57T?
Additional datasheets, footprints and schematics for ES3G-E3/57T are listed on our Part Details page. You can also find images and similar parts to ES3G-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES3G-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES3G-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES3G-E3/57T fall under?
The ES3G-E3/57T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to ES3G-E3/57T when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES3G-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the ES3G-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES3G-E3/57T have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for ES3G-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES3G-E3/57T often in real-time on the comparison pages.
What if I can't find stock of ES3G-E3/57T?
You can fill out our help required form which you can use to request a quote for ES3G-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.