Status: | Unknown |
---|---|
Series: | ES3A, ES3B, ES3C, ES3D |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
No stock
|
Buy Now | |
TTI Europe
from US$0.12
|
15,300
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
6,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
2,393
in stock
|
Buy Now | |
element14
from US$0.35
|
2,393
in stock
|
Buy Now | |
Farnell
from US$0.33
|
2,393
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
1,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
452
in stock
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Glass passivated pellet chip junction |
Ideal for automated placement |
Ultrafast recovery times for high efficiency |
Applications |
---|
For use in high frequency rectification and freewheeling application in switching mode converters and inverters for consumer, computer, and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
ES3A, ES3B, ES3C, ES3D |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
3.0A 150V UF DO214AB | TTI Europe |
Diode Switching 150V 3A 2-Pin SMC T/R | Avnet America |
Diode, Ultrafast, 3A, 150V, Surface Mount- Smd | Newark Electronics |
DIODE, ULTRAFAST, 3A, 150V, SMD | element14 |
3 A 150 V 50 ns Surface Mount Plastic Ultrafast Rectifier - DO-214AB | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
DiodeSwitching150V3A2-PinSMC | RS |
ES3C-E3/57T, SMT Diode, 150V 3A, 50ns, 2-Pin DO-214AB | Siliconix / Vishay ES3C-E3/57T | RS Americas |
Where can I find additional details, specifications and documents for a ES3C-E3/57T?
Additional datasheets, footprints and schematics for ES3C-E3/57T are listed on our Part Details page. You can also find images and similar parts to ES3C-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES3C-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES3C-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES3C-E3/57T fall under?
The ES3C-E3/57T is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to ES3C-E3/57T when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES3C-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the ES3C-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES3C-E3/57T have stock available?
Authorised distributors including TTI Europe, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for ES3C-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES3C-E3/57T often in real-time on the comparison pages.
What if I can't find stock of ES3C-E3/57T?
You can fill out our help required form which you can use to request a quote for ES3C-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.