Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0340
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
7,832
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
19,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
17,757
in stock
|
Buy Now | |
element14
from US$0.16
|
17,370
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
3,085
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
987
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
RECTIFIER, SINGLE, 2A, 600V, DO-214AA | Farnell |
Rectifier, Single, 2A, 600V, Do-214Aa | Newark Electronics |
Where can I find additional details, specifications and documents for a ES2J+?
Additional datasheets, footprints and schematics for ES2J+ are listed on our Part Details page. You can also find images and similar parts to ES2J+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES2J+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES2J+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES2J+ fall under?
The ES2J+ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to ES2J+ when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES2J+ you can contact the distributor directly for product support, shipping queries etc.
Is the ES2J+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES2J+ have stock available?
Authorised distributors including Schukat Electronic, Farnell, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for ES2J+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES2J+ often in real-time on the comparison pages.
What if I can't find stock of ES2J+?
You can fill out our help required form which you can use to request a quote for ES2J+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.