ES2G-E3/52T Semiconductors - Discretes by Vishay Intertechnology

Diode FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.24
22,584
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.08
535,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.09
229,500
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.08
42,750
in stock
Buy Now
Logo for element14
element14
from US$0.24
22,584
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.09
3,825
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
2,250
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.08
1,495
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.28
290
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.36
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Diode Configuration Si, Single
Repetitive Reverse Voltage Vrrm Max 400V
Forward Current If(AV) 2A
Forward Voltage VF Max 900mV
Reverse Recovery Time trr Max 35ns
Forward Surge Current Ifsm Max 50A
Product Range -

Alternative Descriptions

2 A 400 V 50 ns Surface Mount Plastic Ultrafast Rectifier - DO-214AA | Future Electronics
SI-DIODE 2A 400V SMB | Rutronik
DIODE, FAST, 2A, 400V, SMB | element14
Diode: rectifying | Transfer Multisort Elektronik
Diode Switching 400V 2A 2-Pin SMB T/R | Avnet America
Rectifier, Single, 2A, 400V, Do-214Aa | Newark Electronics
Diode, Rectifier, Ultrafast, Vr 400V, If 2A, Pkg DO-214AA (SMB),Vf 1.1V, Trr 50ns | General Semiconductor / Vishay ES2G-E3/52T | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ES2G-E3/52T?

Additional datasheets, footprints and schematics for ES2G-E3/52T are listed on our Part Details page. You can also find images and similar parts to ES2G-E3/52T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ES2G-E3/52T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES2G-E3/52T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ES2G-E3/52T fall under?

The ES2G-E3/52T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to ES2G-E3/52T when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ES2G-E3/52T you can contact the distributor directly for product support, shipping queries etc.

Is the ES2G-E3/52T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ES2G-E3/52T have stock available?

Authorised distributors including TTI Europe, Future Electronics, Rutronik, element14 and Farnell have stock available or on a lead time for ES2G-E3/52T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ES2G-E3/52T often in real-time on the comparison pages.

What if I can't find stock of ES2G-E3/52T?

You can fill out our help required form which you can use to request a quote for ES2G-E3/52T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay