Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | SUPER FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.84 W |
MaximumAverageRectifiedCurrent IO (A) | 2 A |
Maximum Peak Forward Surge Current IFSM (A) | 50 A |
Peak RepetitiveReverse VoltageVRRM (V) | 200 V |
Forward Voltage Drop VF (V) | 0.92 V |
@ IF (A) | 2 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 200 V |
Reverse Recovery Time trr (ns) | 25 ns |
TotalCapacitance CT (pF) | 25 pF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | ES2DA Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 920mV |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2 Pin, 2Pins |
Product Range | ES2DA Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Type | Ultrafast Recovery |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
RECTIFIER, SINGLE, 2A, 200V, DO-214AC | element14 |
Rectifier, Single, 2A, 200V, Do-214Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a ES2DA?
Additional datasheets, footprints and schematics for ES2DA are listed on our Part Details page. You can also find images and similar parts to ES2DA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES2DA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES2DA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES2DA fall under?
The ES2DA is listed under Fast/Ultra-Fast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to ES2DA when available in the Fast/Ultra-Fast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES2DA you can contact the distributor directly for product support, shipping queries etc.
Is the ES2DA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for ES2DA have stock available?
Authorised distributors including element14, Farnell, Avnet America, Newark Electronics and Future Electronics have stock available or on a lead time for ES2DA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES2DA often in real-time on the comparison pages.
What if I can't find stock of ES2DA?
You can fill out our help required form which you can use to request a quote for ES2DA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.