Status: | Unknown |
---|---|
Series: | ES2A, ES2B, ES2C, ES2D |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.08
|
502,500
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
81,750
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
65,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
31,893
in stock
|
Buy Now | |
element14
from US$0.19
|
30,973
in stock
|
Buy Now | |
Farnell
from US$0.20
|
30,973
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
11,985
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
4,850
in stock
|
Buy Now | |
RS
from US$0.27
|
1,814
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
802
in stock
|
Buy Now | |
Avnet America
-
|
67,500
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Glass passivated pellet chip junction |
Ideal for automated placement |
Ultrafast recovery times for high efficiency |
Applications |
---|
For use in high frequency rectification and freewheeling application in switching mode converters and inverters for consumer, computer, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
ES2A, ES2B, ES2C, ES2D |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
2 A 200 V 20 ns Surface Mount Plastic Ultrafast Rectifier - DO-214AA | Future Electronics |
SI-DIODE 2A 200V SMB | Rutronik |
Rectifier, 200V, 2A, Do-214Aa | Newark Electronics |
DIODE, FAST, 2A, 200V, SMB | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
ES2D-E3 | RS |
SMT Switching Diode 200V 2A 30ns 2-Pin DO-214AA | General Semiconductor / Vishay ES2D-E3/52T | RS Americas |
Diode Switching 200V 2A 2-Pin SMB T/R | Avnet America |
Where can I find additional details, specifications and documents for a ES2D-E3/52T?
Additional datasheets, footprints and schematics for ES2D-E3/52T are listed on our Part Details page. You can also find images and similar parts to ES2D-E3/52T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES2D-E3/52T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES2D-E3/52T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES2D-E3/52T fall under?
The ES2D-E3/52T is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to ES2D-E3/52T when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES2D-E3/52T you can contact the distributor directly for product support, shipping queries etc.
Is the ES2D-E3/52T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES2D-E3/52T have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, Newark Electronics and element14 have stock available or on a lead time for ES2D-E3/52T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES2D-E3/52T often in real-time on the comparison pages.
What if I can't find stock of ES2D-E3/52T?
You can fill out our help required form which you can use to request a quote for ES2D-E3/52T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.