Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0392
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
4,500
in stock
|
Buy Now | |
element14
from US$0.23
|
69,547
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
57,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
48,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
48,000
in stock
|
Buy Now | |
Farnell
from US$0.19
|
45,114
in stock
|
Buy Now | |
Avnet Asia
from US$0.11
|
45,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
32,400
in stock
|
Buy Now | |
Micros
from US$0.0392
|
11,460
in stock
|
Buy Now | |
Distrelec
from US$0.49
|
2,735
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
2,563
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
1,080
in stock
|
Buy Now | |
Avnet Silica
-
|
84,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now |
For surface mount applications. |
Glass passivated junction. |
Low profile package. |
Built-in strain relief. |
Superfast recovery time for highefficiency. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | ES2D |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 2 |
trr Max (ns) | 20 |
VRRM Max (V) | 200 |
VFM Max (V) | 0.9 |
IFSM Max (A) | 50 |
IR Max (mA) | 10 |
Package Type | SMB |
DIODE, FAST, 2A, 200V, SMD, DO-214 | element14 |
ES2D Series 2 A 200 V 20 ns Surface Mount Fast Recovery Rectifier - DO-214AA | Future Electronics |
Ufr Smb Pn 2A 200V Rohs Compliant: Yes |Onsemi ES2D | Newark Electronics |
Diode Switching 200V 2A 2-Pin DO-214AA T/R | Avnet America |
Diode Ultra Fast 200V 2A 2-Pin DO-214AA | RS |
onsemi Rectifier Diode 200V 2A 20ns DO-214AA | Distrelec |
Diode: rectifying | Transfer Multisort Elektronik |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | SUPER FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 1.84 W |
MaximumAverageRectifiedCurrent IO (A) | 2 A |
Maximum Peak Forward Surge Current IFSM (A) | 50 A |
Peak RepetitiveReverse VoltageVRRM (V) | 200 V |
Forward Voltage Drop VF (V) | 0.92 V |
@ IF (A) | 2 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 200 V |
Reverse Recovery Time trr (ns) | 25 ns |
TotalCapacitance CT (pF) | 25 pF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | ES2D Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 900mV |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2 Pin, 2Pins |
Product Range | ES2D Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Type | Ultrafast Recovery |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 35ns |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ES2D?
Additional datasheets, footprints and schematics for ES2D are listed on our Part Details page. You can also find images and similar parts to ES2D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES2D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES2D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES2D fall under?
The ES2D is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to ES2D when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES2D you can contact the distributor directly for product support, shipping queries etc.
Is the ES2D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ES2D have stock available?
Authorised distributors including element14, Future Electronics, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for ES2D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES2D often in real-time on the comparison pages.
What if I can't find stock of ES2D?
You can fill out our help required form which you can use to request a quote for ES2D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.