Prices starting from US$3.70
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$7.39 |
No stock
|
Buy Now | |
Heilind Electronics | US$5.20 |
16,410
|
Buy Now | |
Heilind Electronics Asia | US$5.20 |
2,735
|
Buy Now | |
Newark Electronics | US$7.18 |
2,480
|
Buy Now | |
Chip One Stop | US$3.70 |
2,480
|
Buy Now | |
Rapid Electronics | US$4.31 |
2,450
|
Buy Now | |
TE Store | US$5.27 |
1,736
|
Buy Now | |
Avnet America | US$4.25 |
-
|
Buy Now | |
element14 | US$4.99 |
-
|
Buy Now | |
Carlton-Bates | US$5.30 |
-
|
Buy Now | |
TTI Europe | US$3.93 |
-
|
Buy Now | |
Farnell | US$6.68 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Sager | - |
-
|
Buy Now |
I.D. Supplied - Metric | 7.44mm |
---|---|
I.D. Supplied - Imperial | 0.293" |
Shrink Ratio | 4 |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
Product Range | - |
063725P022 6-1190481-1 ES2000-NO.2-B9-0-STK | Heilind Electronics |
Es2000-No.2-B9-0-Stk |Raychem Te Connectivity ES2000-NO.2-B9-0-STK | Newark Electronics |
Heat Shrink Tubing and Sleeves HS-TUBE .293 4FT | Rapid Electronics |
ES2000-NO.2-B9-0-STK Primary Product Color: Black Shrink Ratio: 4: 1 Wall Type: Dual Wall Recovered Inside Diameter (Max): .065 in Recovered Inside Diameter (Max): 1.65 mm Black 4: 1 Dual Wall .065" | Heat Shrink Tubing | Part Number: ES2000-NO.2-B9-0-STK | Internal Number: 063725P022 | Alias Number: 6-1190481-1 | TE Connectivity | TE Store |
ES2000-NO.2-B9-0-STK A/L tubing 7.44mm | RS |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Cut Piece | Avnet America |
ADHESIVE-LINED SHRINK TUBE, 4:1, BLACK | element14 |
Thin Wall Heat Shrink Tubing Black Polyolefin, Adhesive Lined 4.00 ft - 063725P022 | Carlton-Bates |
ES2000-NO.2-B9-0-STK | TTI Europe |
HEAT-SHRINK TUBING, 4: 1, BLACK, 7.44MM | Farnell |
Heat Shrink Tubing & Sleeves HS-TUBE .293 4FT BK PRICE PER STICK | Sager |
Where can I find additional details, specifications and documents for a ES2000-NO.2-B9-0-STK?
Additional datasheets, footprints and schematics for ES2000-NO.2-B9-0-STK are listed on our Part Details page. You can also find images and similar parts to ES2000-NO.2-B9-0-STK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES2000-NO.2-B9-0-STK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES2000-NO.2-B9-0-STK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES2000-NO.2-B9-0-STK fall under?
The ES2000-NO.2-B9-0-STK is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to ES2000-NO.2-B9-0-STK when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES2000-NO.2-B9-0-STK you can contact the distributor directly for product support, shipping queries etc.
Is the ES2000-NO.2-B9-0-STK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES2000-NO.2-B9-0-STK have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Chip One Stop and Rapid Electronics have stock available or on a lead time for ES2000-NO.2-B9-0-STK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES2000-NO.2-B9-0-STK often in real-time on the comparison pages.
What if I can't find stock of ES2000-NO.2-B9-0-STK?
You can fill out our help required form which you can use to request a quote for ES2000-NO.2-B9-0-STK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.