Status: | Unknown |
---|---|
Series: | ES1PB, ES1PC, ES1PD |
RoHS: | Unknown |
Very low profile - typical height of 1.0 mm |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in secondary rectification and freewheeling for ultrafast switching speeds of AC/DC and DC/DC converters for both consumer and automotive applications. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
ES1PB, ES1PC, ES1PD |
General Information |
---|
Soldering Process |
Featured Product - eSMP® |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
DIODE, RECTIFIER, UFAST, 1A, 150V, SMP | Farnell |
Diode, Rectifier, Ultrafast, 1A, 150V, Smp | Newark Electronics |
Diode Switching 150V 1A 2-Pin SMP T/R | Avnet America |
Where can I find additional details, specifications and documents for a ES1PC-M3/84A?
Additional datasheets, footprints and schematics for ES1PC-M3/84A are listed on our Part Details page. You can also find images and similar parts to ES1PC-M3/84A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES1PC-M3/84A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES1PC-M3/84A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES1PC-M3/84A fall under?
The ES1PC-M3/84A is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to ES1PC-M3/84A when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES1PC-M3/84A you can contact the distributor directly for product support, shipping queries etc.
Is the ES1PC-M3/84A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES1PC-M3/84A have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet America and TTI Europe have stock available or on a lead time for ES1PC-M3/84A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES1PC-M3/84A often in real-time on the comparison pages.
What if I can't find stock of ES1PC-M3/84A?
You can fill out our help required form which you can use to request a quote for ES1PC-M3/84A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.