Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Fast Switching Speed – Maximum Trr 35 ns |
Ultra Thin Profile - Maximum Height of 1.0 mm |
Glass Passivated Junction |
UL Flammability 94V-0 Classification |
MSL level 1 |
RoHS Compliant / Green Mold Compound |
Description | ES1JAF |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 35 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.7 |
IFSM Max (A) | 30 |
IR Max (mA) | 1 |
Package Type | SMA-FL |
600V 1A SUPER FAST RECTIFIER IN SMAF | Avnet Asia |
Rectifier, Aec-Q101, 1A, 600V, Do-214Ad | Newark Electronics |
RECTIFIER, AEC-Q101, 1A, 600V, DO-214AD | element14 |
Where can I find additional details, specifications and documents for a ES1JAF?
Additional datasheets, footprints and schematics for ES1JAF are listed on our Part Details page. You can also find images and similar parts to ES1JAF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES1JAF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES1JAF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES1JAF fall under?
The ES1JAF is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to ES1JAF when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES1JAF you can contact the distributor directly for product support, shipping queries etc.
Is the ES1JAF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ES1JAF have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ES1JAF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES1JAF often in real-time on the comparison pages.
What if I can't find stock of ES1JAF?
You can fill out our help required form which you can use to request a quote for ES1JAF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.