Status: | Unknown |
---|---|
Series: | ES1A, ES1B, ES1C, ES1D |
RoHS: | Unknown |
Prices starting from US$0.0485
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0446 |
2,914,200
|
Buy Now | |
TTI Europe | US$0.05 |
1,312,200
|
Buy Now | |
Avnet America | US$0.07 |
630,000
|
Buy Now | |
Rutronik | US$0.0485 |
189,000
|
Buy Now | |
RS | US$0.15 |
47,720
|
Buy Now | |
Newark Electronics | US$0.0490 |
28,212
|
Buy Now | |
element14 | US$0.08 |
28,212
|
Buy Now | |
Farnell | US$0.14 |
25,286
|
Buy Now | |
Transfer Multisort Elektronik | US$0.05 |
13,833
|
Buy Now | |
Chip One Stop | US$0.06 |
6,118
|
Buy Now | |
EBV Elektronik | - |
2,248,200
|
Buy Now | |
RS Americas | US$0.09 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in high frequency rectification and freewheeling application in switching mode converters and inverters for consumer, computer, automotive and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
ES1A, ES1B, ES1C, ES1D |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
ES Series 200V 5 uA Surface Mount Single Ultra Fast Rectifier - SMA | Future Electronics |
Diode Switching 200V 1A 2-Pin SMA T/R | Avnet America |
SI-DIODE 1A 200V SMA | Rutronik |
ES1D-E3 | RS |
Ultrafast Diode, 1A, 200V, Do-214Ac | Newark Electronics |
DIODE, ULTRAFAST, 1A, 200V, SMD | Farnell |
Diode: rectifying | Transfer Multisort Elektronik |
Diode, Rectifier, Ultrafast, Vr 200V, If 1A, Pkg DO-214AC (SMA),Vf 0.92V, Trr 35ns | General Semiconductor / Vishay ES1D-E3/61T | RS Americas |
Where can I find additional details, specifications and documents for a ES1D-E3/61T?
Additional datasheets, footprints and schematics for ES1D-E3/61T are listed on our Part Details page. You can also find images and similar parts to ES1D-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES1D-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES1D-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES1D-E3/61T fall under?
The ES1D-E3/61T is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to ES1D-E3/61T when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES1D-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the ES1D-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES1D-E3/61T have stock available?
Authorised distributors including Future Electronics, TTI Europe, Avnet America, Rutronik and RS have stock available or on a lead time for ES1D-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES1D-E3/61T often in real-time on the comparison pages.
What if I can't find stock of ES1D-E3/61T?
You can fill out our help required form which you can use to request a quote for ES1D-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.