Prices starting from US$0.0251
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.07 |
97,500
|
Buy Now | |
element14 | US$0.16 |
461,890
|
Buy Now | |
Farnell | US$0.16 |
254,825
|
Buy Now | |
Newark Electronics | US$0.10 |
254,825
|
Buy Now | |
RS | US$0.09 |
127,780
|
Buy Now | |
Avnet America | US$0.08 |
45,000
|
Buy Now | |
Avnet Asia | US$0.08 |
45,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.07 |
12,990
|
Buy Now | |
Micros | US$0.0251 |
8,160
|
Buy Now | |
Distrelec | US$0.28 |
7,333
|
Buy Now | |
Chip One Stop | US$0.09 |
6,665
|
Buy Now | |
SOS electronic | US$0.09 |
71
|
Buy Now | |
Rutronik | US$0.08 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
For surface mount applications. |
Glass passivated junction. |
Low profile package. |
Easy pick and place. |
Built-in strain relief. |
Superfast recovery times for high efficiency. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | ES1D |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 15 |
VRRM Max (V) | 200 |
VFM Max (V) | 0.92 |
IFSM Max (A) | 30 |
IR Max (mA) | 5 |
Package Type | SMA |
DIODE, FAST, 1A, 200V, SMD, DO-214 | element14 |
Diode, Fast, 1A, 200V, Smd, Do-214 | Newark Electronics |
Diode Ultra Fast 200V 1A 2-Pin DO-214AC | RS |
ES Series 200 V 5 uA Surface Mount Single Ultra Fast Rectifier - SMA | Future Electronics |
Diode Switching 200V 1A 2-Pin DO-214AC T/R | Avnet America |
onsemi Rectifier Diode 200V 1A 15ns DO-214AC | Distrelec |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | SUPER FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 0.92 W |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Maximum Peak Forward Surge Current IFSM (A) | 30 A |
Peak RepetitiveReverse VoltageVRRM (V) | 200 V |
Forward Voltage Drop VF (V) | 0.92 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 200 V |
Reverse Recovery Time trr (ns) | 25 ns |
TotalCapacitance CT (pF) | 10 pF |
Status: | Unknown |
---|---|
Series: | ES1D Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2 Pin, 2Pins |
Product Range | ES1D Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AC |
Current If @ Vf | 1A |
Current Ifsm | 30A |
Current Ir Max | 5µA |
Diode Type | Fast Recovery |
External Depth | 2.83mm |
External Length / Height | 2.61mm |
External Width | 4.75mm |
Forward Current If Max | 1A |
Forward Voltage | 950mV |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Forward Current | 1A |
Reverse Recovery Time trr Typ | 35ns |
Reverse Voltage Vr Max | 950mV |
Termination Type | Surface Mount Device |
Weight | 0.000068kg |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a ES1D?
Additional datasheets, footprints and schematics for ES1D are listed on our Part Details page. You can also find images and similar parts to ES1D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES1D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES1D fall under?
The ES1D is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to ES1D when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES1D you can contact the distributor directly for product support, shipping queries etc.
Is the ES1D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ES1D have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Future Electronics have stock available or on a lead time for ES1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES1D often in real-time on the comparison pages.
What if I can't find stock of ES1D?
You can fill out our help required form which you can use to request a quote for ES1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.