Status: | Unknown |
---|---|
Series: | ES1A, ES1B, ES1C, ES1D |
RoHS: | Unknown |
Prices starting from US$0.0393
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
4,349
in stock
|
Buy Now | |
TTI Europe
from US$0.0482
|
61,200
in stock
|
Buy Now | |
Future Electronics
from US$0.0465
|
10,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
6,711
in stock
|
Buy Now | |
element14
from US$0.14
|
4,349
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
696
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$0.0393
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in high frequency rectification and freewheeling application in switching mode converters and inverters for consumer, computer, automotive and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
ES1A, ES1B, ES1C, ES1D |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1.0A 150V UF DO214AC | TTI Europe |
ES1C Series 150 V 1 A Surface-Mount Ultrafast Plastic Rectifier - DO-214AC (SMA) | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
DIODE, ULTRAFAST, 1A, 150V, SMD | element14 |
Diode, Ultrafast, 1A, 150V, Do-214Ac-2 | Newark Electronics |
Diode Switching 150V 1A 2-Pin SMA T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ES1C-E3/61T?
Additional datasheets, footprints and schematics for ES1C-E3/61T are listed on our Part Details page. You can also find images and similar parts to ES1C-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES1C-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES1C-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES1C-E3/61T fall under?
The ES1C-E3/61T is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to ES1C-E3/61T when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES1C-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the ES1C-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES1C-E3/61T have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for ES1C-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES1C-E3/61T often in real-time on the comparison pages.
What if I can't find stock of ES1C-E3/61T?
You can fill out our help required form which you can use to request a quote for ES1C-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.