Status: | Unknown |
---|---|
Series: | ES1A, ES1B, ES1C, ES1D |
RoHS: | Unknown |
Prices starting from US$0.0393
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0388
|
167,400
in stock
|
Buy Now | |
TTI Europe
from US$0.0416
|
302,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
86,400
in stock
|
Buy Now | |
Avnet America
from US$0.0393
|
86,400
in stock
|
Buy Now | |
RS
from US$0.18
|
18,672
in stock
|
Buy Now | |
element14
from US$0.08
|
11,220
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
8,580
in stock
|
Buy Now | |
Farnell
from US$0.15
|
5,930
in stock
|
Buy Now | |
Rutronik
from US$0.0490
|
1,800
in stock
|
Buy Now | |
EBV Elektronik
-
|
70,200
in stock
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in high frequency rectification and freewheeling application in switching mode converters and inverters for consumer, computer, automotive and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
ES1A, ES1B, ES1C, ES1D |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1.0A 100V UF DO214AC | TTI Europe |
1 A 100 V 15 ns Surface Mount Glass Passivated Ultrafast Rectifier - DO-214AC | Future Electronics |
Fast Diode, 1A, 100V, Do-214Ac, Full Reel | Newark Electronics |
Diode Switching 100V 1A 2-Pin SMA T/R | Avnet America |
ES1B-E3 | RS |
Diode: rectifying | Transfer Multisort Elektronik |
DIODE, ULTRAFAST, 1A, 100V, SMD | Farnell |
SI-DIODE 1A 100V SMA | Rutronik |
Where can I find additional details, specifications and documents for a ES1B-E3/61T?
Additional datasheets, footprints and schematics for ES1B-E3/61T are listed on our Part Details page. You can also find images and similar parts to ES1B-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES1B-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES1B-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES1B-E3/61T fall under?
The ES1B-E3/61T is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to ES1B-E3/61T when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES1B-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the ES1B-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES1B-E3/61T have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Avnet America and RS have stock available or on a lead time for ES1B-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES1B-E3/61T often in real-time on the comparison pages.
What if I can't find stock of ES1B-E3/61T?
You can fill out our help required form which you can use to request a quote for ES1B-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.