Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
element14
from US$0.16
|
58,506
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
51,020
in stock
|
Buy Now | |
Farnell
from US$0.13
|
51,020
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
13,820
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
7,500
in stock
|
Buy Now | |
Conrad
from US$0.18
|
7,490
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
6,689
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
For surface mount applications. |
Glass passivated junction. |
Low profile package. |
Easy pick and place. |
Built-in strain relief. |
Superfast recovery times for high efficiency. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | ES1A |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 15 |
VRRM Max (V) | 50 |
VFM Max (V) | 0.92 |
IFSM Max (A) | 30 |
IR Max (mA) | 5 |
Package Type | SMA |
DIODE, FAST, 1A, 50V, SMD, DO-214 | element14 |
Rectifier Diode, Single, 50 V, 1 A, 920 Mv, 15 Ns, 30 A Rohs Compliant: Yes |Onsemi ES1A | Newark Electronics |
Diode Switching 50V 1A 2-Pin DO-214AC T/R | Avnet America |
Diode, Fairchild, ES1A | RS |
ES1A Series 50 V 1 A Surface Mount Fast Rectifier - DO-214AC | Future Electronics |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | SUPER FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 0.92 W |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Maximum Peak Forward Surge Current IFSM (A) | 30 A |
Peak RepetitiveReverse VoltageVRRM (V) | 50 V |
Forward Voltage Drop VF (V) | 0.92 V |
@ IF (A) | 1 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 50 V |
Reverse Recovery Time trr (ns) | 25 ns |
TotalCapacitance CT (pF) | 10 pF |
Status: | Unknown |
---|---|
Series: | ES1x Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2 Pin |
Product Range | ES1x Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a ES1A?
Additional datasheets, footprints and schematics for ES1A are listed on our Part Details page. You can also find images and similar parts to ES1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES1A fall under?
The ES1A is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to ES1A when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES1A you can contact the distributor directly for product support, shipping queries etc.
Is the ES1A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ES1A have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for ES1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES1A often in real-time on the comparison pages.
What if I can't find stock of ES1A?
You can fill out our help required form which you can use to request a quote for ES1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.