Status: | Unknown |
---|---|
Series: | ES07D Series |
RoHS: | Unknown |
Prices starting from US$0.0450
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.06
|
78,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0450
|
204,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
120,000
in stock
|
Buy Now | |
RS
from US$0.11
|
77,377
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
22,091
in stock
|
Buy Now | |
element14
from US$0.11
|
21,091
in stock
|
Buy Now | |
Farnell
from US$0.11
|
21,091
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
8,935
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
2,955
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
2,340
in stock
|
Buy Now | |
EBV Elektronik
-
|
42,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 1.2A |
Diode Configuration | Single |
Forward Voltage VF Max | 980mV |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-219AB |
No. of Pins | 2 Pin, 2Pins |
Product Range | ES07D Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Diode Type | Ultrafast Recovery |
.5 A 200V DO219AB | TTI Europe |
Diode Switching 200V 1.2A 2-Pin DO-219AB T/R | Avnet Asia |
0.7A 200 V Surface Mount Ultrafast Rectifier - DO-219AB | Future Electronics |
Diode Ultra Fast Rectifier 1.2A 200V | RS |
Rectifier, 200V, 1.2A, Do-219Ab | Newark Electronics |
RECT, ULTRAFAST, 1.2A, 200V, DO-219AB-2 | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
ULTRAFAST DIODE 1,2A 200V SMF | Rutronik |
Vishay Ultrafast Rectifier 200V 1.2A 25ns DO-219AB | Distrelec |
Where can I find additional details, specifications and documents for a ES07D-GS08?
Additional datasheets, footprints and schematics for ES07D-GS08 are listed on our Part Details page. You can also find images and similar parts to ES07D-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES07D-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES07D-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES07D-GS08 fall under?
The ES07D-GS08 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to ES07D-GS08 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES07D-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the ES07D-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES07D-GS08 have stock available?
Authorised distributors including TTI Europe, Avnet Asia, Future Electronics, RS and Newark Electronics have stock available or on a lead time for ES07D-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES07D-GS08 often in real-time on the comparison pages.
What if I can't find stock of ES07D-GS08?
You can fill out our help required form which you can use to request a quote for ES07D-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.