Status: | Unknown |
---|---|
Series: | ERP610 Series |
RoHS: | Unknown |
Capacitance | 2200pF |
---|---|
Product Range | ERP610 Series |
Capacitance Tolerance | ± 10% |
Suppression Class | X1 / Y1 |
Voltage Rating X | 760V |
Voltage Rating Y | 500V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2018) |
Cap, 2200Pf, 10% | Newark Electronics |
CAP, 2200PF, 10% | element14 |
Where can I find additional details, specifications and documents for a ERP610W222KDRU?
Additional datasheets, footprints and schematics for ERP610W222KDRU are listed on our Part Details page. You can also find images and similar parts to ERP610W222KDRU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERP610W222KDRU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERP610W222KDRU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERP610W222KDRU fall under?
The ERP610W222KDRU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ERP610W222KDRU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERP610W222KDRU you can contact the distributor directly for product support, shipping queries etc.
Is the ERP610W222KDRU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERP610W222KDRU have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ERP610W222KDRU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERP610W222KDRU often in real-time on the comparison pages.
What if I can't find stock of ERP610W222KDRU?
You can fill out our help required form which you can use to request a quote for ERP610W222KDRU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.