Status: | Unknown |
---|---|
Series: | ER Series |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
No stock
|
Buy Now | |
TE Store
from US$1.38
|
5,172
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
1,592
in stock
|
Buy Now | |
element14
from US$0.38
|
1,592
in stock
|
Buy Now | |
Farnell
from US$0.36
|
1,592
in stock
|
Buy Now | |
Rapid Electronics
from US$0.48
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now |
Resistance | 0.47ohm |
---|---|
Product Range | ER Series |
Power Rating | 3W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 100V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 6mm |
Body Length | 13.5mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Through Hole |
ER74 R47 10% AMMO PK Resistance Value: .47 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 10 % Passive Component Dimensions: 13.5 x 6 mm 0.47 Ω Wire Wound Power Resistor 10 % | Through-Hole Resistor | Part Number: ER74R47KT | Internal Number: 8-1623746-9 | 13.5 x 6 mm | TE Connectivity | TE Store |
Through Hole Wirewound Resistor, Er Series, 0.47 Ohm, 3 W, - 10%, 100 V, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity ER74R47KT | Newark Electronics |
RES, 0R47, 10%, 3W, AXIAL, WIREWOUND | element14 |
Wirewound Res.-Through Hole ER74 R47 10% AMMO PK | Rapid Electronics |
ER74 silicone wirewound resistor,R47 3W | RS |
Resistor, 470 Milliohms, ± 10%, 3 W, Axial Leaded, Wirewound, High Power | Avnet America |
Resistor, Wirewound, Res 0.47 Ohms, Pwr-Rtg 2.5 W, Tol 10%,Axial, Silicone Coat | TE Connectivity ER74R47KT | RS Americas |
Where can I find additional details, specifications and documents for a ER74R47KT?
Additional datasheets, footprints and schematics for ER74R47KT are listed on our Part Details page. You can also find images and similar parts to ER74R47KT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ER74R47KT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ER74R47KT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ER74R47KT fall under?
The ER74R47KT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to ER74R47KT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ER74R47KT you can contact the distributor directly for product support, shipping queries etc.
Is the ER74R47KT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ER74R47KT have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for ER74R47KT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ER74R47KT often in real-time on the comparison pages.
What if I can't find stock of ER74R47KT?
You can fill out our help required form which you can use to request a quote for ER74R47KT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.