ER74560RJT Resistors by TE Connectivity

RES 560R 5% 3W AXIAL WIREWOUND

Status: Unknown
Series: ER Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for RS
RS
from US$0.56
275
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.48
29,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.44
1,646
in stock
Buy Now
Logo for element14
element14
from US$0.39
1,646
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.37
1,646
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.62
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.55
-
Buy Now
Logo for TE Store
TE Store
from US$1.47
-
Buy Now

Specifications

Resistance 560ohm
Product Range ER Series
Power Rating 3W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 100V
Resistor Element Material Wirewound
Temperature Coefficient ± 60ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Body Diameter 6mm
Body Length 13.5mm
Lead Diameter 0.8mm
Lead Length 38mm
No. of Pins 2Pins
Operating Temperature Max 200°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +200°C
Resistor Mounting Through Hole

Alternative Descriptions

560 OHM 5% 3W | TTI Europe
Through Hole Wirewound Resistor, Er Series, 560 Ohm, 3 W, - 5%, 100 V, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity ER74560RJT | Newark Electronics
RES, 560R, 5%, 3W, AXIAL, WIREWOUND | element14
ER74 silicone wirewound resistor,560R 3W | RS
Res Wirewound 560 Ohm 5% 3W 0ppm/°C to 60ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America
Resistor, Wirewound, Res 560 Ohms, Pwr-Rtg 2.5 W, Tol 5%, Axial, Silicone Coat | TE Connectivity ER74560RJT | RS Americas
Special Order: ER74 560R 5% AMMO PK Resistance Value: 560 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 13.5 x 6 mm Through-Hole Resistor | 560 Ω Wire Wound Power Resistor 5 % | Part Number: ER74560RJT | Internal Number: 4-1623746-1 | 13.5 x 6 mm | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ER74560RJT?

Additional datasheets, footprints and schematics for ER74560RJT are listed on our Part Details page. You can also find images and similar parts to ER74560RJT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ER74560RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ER74560RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ER74560RJT fall under?

The ER74560RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to ER74560RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ER74560RJT you can contact the distributor directly for product support, shipping queries etc.

Is the ER74560RJT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ER74560RJT have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ER74560RJT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ER74560RJT often in real-time on the comparison pages.

What if I can't find stock of ER74560RJT?

You can fill out our help required form which you can use to request a quote for ER74560RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay