Status: | Unknown |
---|---|
Series: | ER Series |
RoHS: | Unknown |
Resistance | 4.7ohm |
---|---|
Product Range | ER Series |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 100V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 60ppm/°C |
Automotive Qualification Standard | - |
Body Diameter | 6mm |
Body Length | 13.5mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Through Hole |
RES, 4R7, 3W, AXIAL, WIREWOUND | Farnell |
Res, 4R7, 3W, Axial, Wirewound Rohs Compliant: Yes |Cgs Te Connectivity ER744R7JT | Newark Electronics |
ER74 silicone wirewound resistor,4R7 3W | RS |
Resistor, Wirewound, Res 4.7 Ohms, Pwr-Rtg 2.5 W, Tol 5%, Axial, Silicone Coat | TE Connectivity ER744R7JT | RS Americas |
Special Order: ER74 4R7 5% AMMO PK Resistance Value: 4.7 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 13.5 x 6 mm Through-Hole Resistor | 4.7 Ω Wire Wound Power Resistor 5 % | Part Number: ER744R7JT | Internal Number: 3-1623746-8 | 13.5 x 6 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a ER744R7JT?
Additional datasheets, footprints and schematics for ER744R7JT are listed on our Part Details page. You can also find images and similar parts to ER744R7JT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ER744R7JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ER744R7JT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ER744R7JT fall under?
The ER744R7JT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to ER744R7JT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ER744R7JT you can contact the distributor directly for product support, shipping queries etc.
Is the ER744R7JT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ER744R7JT have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and RS Americas have stock available or on a lead time for ER744R7JT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ER744R7JT often in real-time on the comparison pages.
What if I can't find stock of ER744R7JT?
You can fill out our help required form which you can use to request a quote for ER744R7JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.