Status: | Unknown |
---|---|
Series: | ER Series |
RoHS: | Unknown |
Prices starting from US$0.35
Resistance | 33ohm |
---|---|
Product Range | ER Series |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 100V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 60ppm/°C |
Automotive Qualification Standard | - |
Body Diameter | 6mm |
Body Length | 13.5mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Through Hole |
Res, 33R, 3W, 100V, Axial Rohs Compliant: Yes |Cgs Te Connectivity ER7433RJT | Newark Electronics |
RES, 33R, 3W, 100V, AXIAL | element14 |
ER74 silicone wirewound resistor,33R 3W | RS |
Resistor, Wirewound, Res 33 Ohms, Pwr-Rtg 2.5 W, Tol 5%, Axial, Silicone Coat | TE Connectivity ER7433RJT | RS Americas |
Special Order: ER74 33R 5% AMMO PK Resistance Value: 33 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 13.5 x 6 mm Through-Hole Resistor | 33 Ω Wire Wound Power Resistor 5 % | Part Number: ER7433RJT | Internal Number: 2-1623746-8 | Alias Number: ER7433RJTJIT | 13.5 x 6 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a ER7433RJT?
Additional datasheets, footprints and schematics for ER7433RJT are listed on our Part Details page. You can also find images and similar parts to ER7433RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ER7433RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ER7433RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ER7433RJT fall under?
The ER7433RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to ER7433RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ER7433RJT you can contact the distributor directly for product support, shipping queries etc.
Is the ER7433RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ER7433RJT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for ER7433RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ER7433RJT often in real-time on the comparison pages.
What if I can't find stock of ER7433RJT?
You can fill out our help required form which you can use to request a quote for ER7433RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.