ER742K7JT Resistors by TE Connectivity

RES 2K7 5% 3W AXIAL WIREWOUND

Status: Unknown
Series: ER Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for RS
RS
from US$0.52
15
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.46
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.55
-
Buy Now
Logo for TE Store
TE Store
from US$1.47
-
Buy Now

Specifications

Resistance 2.7kohm
Product Range ER Series
Power Rating 3W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 100V
Resistor Element Material Wirewound
Temperature Coefficient ± 60ppm/°C
Automotive Qualification Standard -
Body Diameter 6mm
Body Length 13.5mm
Lead Diameter 0.8mm
Lead Length 38mm
No. of Pins 2Pins
Operating Temperature Max 200°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +200°C
Resistor Mounting Through Hole

Alternative Descriptions

ER74 silicone wirewound resistor,2K7 3W | RS
Through Hole Wirewound Resistor, Er Series, 2.7 Kohm, 3 W, - 5%, 100 V, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity ER742K7JT | Newark Electronics
Resistor, Wirewound, Res 2.7 Kilohms, Pwr-Rtg 2.5 W, Tol 5%,Axial, Silicone Coat | TE Connectivity ER742K7JT | RS Americas
Special Order: ER74 2K7 5% AMMO PK Resistance Value: 2.7K Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 13.5 x 6 mm Through-Hole Resistor | 2.7K Ω Wire Wound Power Resistor 5 % | Part Number: ER742K7JT | Internal Number: 2-1623746-3 | 13.5 x 6 mm | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ER742K7JT?

Additional datasheets, footprints and schematics for ER742K7JT are listed on our Part Details page. You can also find images and similar parts to ER742K7JT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ER742K7JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ER742K7JT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ER742K7JT fall under?

The ER742K7JT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to ER742K7JT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ER742K7JT you can contact the distributor directly for product support, shipping queries etc.

Is the ER742K7JT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ER742K7JT have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas and TE Store have stock available or on a lead time for ER742K7JT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ER742K7JT often in real-time on the comparison pages.

What if I can't find stock of ER742K7JT?

You can fill out our help required form which you can use to request a quote for ER742K7JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay