Status: | Unknown |
---|---|
Series: | ER Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
670
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
4,000
in stock
|
Buy Now | |
TE Store
from US$1.38
|
2,154
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
1,347
in stock
|
Buy Now | |
element14
from US$0.38
|
1,347
in stock
|
Buy Now | |
Farnell
from US$0.37
|
1,347
in stock
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now |
Resistance | 1ohm |
---|---|
Product Range | ER Series |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 100V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 60ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 6mm |
Body Length | 13.5mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Through Hole |
1 OHM 5% 3W | TTI Europe |
ER74 1R0 5% AMMO PK Resistance Value: 1 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 13.5 x 6 mm Through-Hole Resistor | 1 Ω Wire Wound Power Resistor 5 % | Part Number: ER741R0JT | Internal Number: 1-1623746-3 | 13.5 x 6 mm | TE Connectivity | TE Store |
Through Hole Wirewound Resistor, Er Series, 1 Ohm, 3 W, - 5%, 100 V, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity ER741R0JT | Newark Electronics |
RES, 1R, 5%, 3W, AXIAL, WIREWOUND | element14 |
ER74 silicone wirewound resistor,1R0 3W | RS |
Resistor, Wirewound, Res 1 Ohms, Pwr-Rtg 2.5 W, Tol 5%, Axial, Silicone Coat | TE Connectivity ER741R0JT | RS Americas |
Where can I find additional details, specifications and documents for a ER741R0JT?
Additional datasheets, footprints and schematics for ER741R0JT are listed on our Part Details page. You can also find images and similar parts to ER741R0JT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ER741R0JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ER741R0JT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ER741R0JT fall under?
The ER741R0JT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to ER741R0JT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ER741R0JT you can contact the distributor directly for product support, shipping queries etc.
Is the ER741R0JT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ER741R0JT have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for ER741R0JT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ER741R0JT often in real-time on the comparison pages.
What if I can't find stock of ER741R0JT?
You can fill out our help required form which you can use to request a quote for ER741R0JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.