Status: | Unknown |
---|---|
Series: | ER Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
1,980
in stock
|
Buy Now | |
TE Store
from US$1.34
|
3,580
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
708
in stock
|
Buy Now | |
element14
from US$0.37
|
708
in stock
|
Buy Now | |
Farnell
from US$0.35
|
708
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now |
Resistance | 10ohm |
---|---|
Product Range | ER Series |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 100V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 60ppm/°C |
Automotive Qualification Standard | - |
Body Diameter | 6mm |
Body Length | 13.5mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Through Hole |
ER74 10R 5% AMMO PK Resistance Value: 10 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 13.5 x 6 mm Through-Hole Resistor | 10 Ω Wire Wound Power Resistor 5 % | Part Number: ER7410RJT | Internal Number: 1623746-3 | Alias Number: ER7410RJTJIT | 13.5 x 6 mm | TE Connectivity | TE Store |
ER74silicone wirewound resistor,10R 3W | RS |
Res, 10R, 3W, 100V, Axial Rohs Compliant: Yes |Cgs Te Connectivity ER7410RJT | Newark Electronics |
RES, 10R, 3W, 100V, AXIAL | element14 |
Resistor, 10 Ohm, ± 5%, 3 W, Axial Leaded, Wirewound, High Power | Avnet America |
Resistor, Wirewound, Res 10 Ohms, Pwr-Rtg 2.5 W, Tol 5%, Axial, Silicone Coat | TE Connectivity ER7410RJT | RS Americas |
Where can I find additional details, specifications and documents for a ER7410RJT?
Additional datasheets, footprints and schematics for ER7410RJT are listed on our Part Details page. You can also find images and similar parts to ER7410RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ER7410RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ER7410RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ER7410RJT fall under?
The ER7410RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to ER7410RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ER7410RJT you can contact the distributor directly for product support, shipping queries etc.
Is the ER7410RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ER7410RJT have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ER7410RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ER7410RJT often in real-time on the comparison pages.
What if I can't find stock of ER7410RJT?
You can fill out our help required form which you can use to request a quote for ER7410RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.