Status: | Unknown |
---|---|
Series: | ER Series |
RoHS: | Unknown |
Resistance | 0.68ohm |
---|---|
Product Range | ER Series |
Power Rating | 7W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
Body Diameter | 8mm |
Body Length | 22.2mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Through Hole |
Through Hole Wirewound Resistor, Er Series, 0.68 Ohm, 7 W, - 5%, 200 V, Axial Leaded |Cgs Te Connectivity ER58R68JT | Newark Electronics |
Resistor, Wirewound, Res 0.68 Ohms, Pwr-Rtg 6 W, Tol 5%, Axial, Silicone Coat | TE Connectivity ER58R68JT | RS Americas |
Special Order: ER58 R68 5% AMMO Resistance Value: .68 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 22.2 x 8 mm 0.68 Ω Wire Wound Power Resistor 5 % | Through-Hole Resistor | Part Number: ER58R68JT | Internal Number: 5-1623750-1 | 22.2 x 8 mm | TE Connectivity | TE Store |
RES, 0R68, 5%, 7W, AXIAL, WIREWOUND | Farnell |
Where can I find additional details, specifications and documents for a ER58R68JT?
Additional datasheets, footprints and schematics for ER58R68JT are listed on our Part Details page. You can also find images and similar parts to ER58R68JT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ER58R68JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ER58R68JT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ER58R68JT fall under?
The ER58R68JT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to ER58R68JT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ER58R68JT you can contact the distributor directly for product support, shipping queries etc.
Is the ER58R68JT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ER58R68JT have stock available?
Authorised distributors including Newark Electronics, RS Americas, TE Store and Farnell have stock available or on a lead time for ER58R68JT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ER58R68JT often in real-time on the comparison pages.
What if I can't find stock of ER58R68JT?
You can fill out our help required form which you can use to request a quote for ER58R68JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.