Status: | Unknown |
---|---|
Series: | ER Series |
RoHS: | Unknown |
Resistance | 6.8ohm |
---|---|
Product Range | ER Series |
Power Rating | 7W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 60ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 8mm |
Body Length | 22.2mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Through Hole |
Through Hole Wirewound Resistor, Er Series, 6.8 Ohm, 7 W, - 5%, 200 V, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity ER586R8JT | Newark Electronics |
RES, 6R8, 5%, 7W, AXIAL, WIREWOUND | element14 |
Resistor, Wirewound, Res 6.8 Ohms, Pwr-Rtg 6 W, Tol 5%, Axial, Silicone Coat | TE Connectivity ER586R8JT | RS Americas |
Special Order: ER58 6R8 5% AMMO Resistance Value: 6.8 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 22.2 x 8 mm Through-Hole Resistor | 6.8 Ω Wire Wound Power Resistor 5 % | Part Number: ER586R8JT | Internal Number: 3-1623750-4 | 22.2 x 8 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a ER586R8JT?
Additional datasheets, footprints and schematics for ER586R8JT are listed on our Part Details page. You can also find images and similar parts to ER586R8JT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ER586R8JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ER586R8JT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ER586R8JT fall under?
The ER586R8JT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to ER586R8JT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ER586R8JT you can contact the distributor directly for product support, shipping queries etc.
Is the ER586R8JT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ER586R8JT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TE Store have stock available or on a lead time for ER586R8JT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ER586R8JT often in real-time on the comparison pages.
What if I can't find stock of ER586R8JT?
You can fill out our help required form which you can use to request a quote for ER586R8JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.