Status: | Unknown |
---|---|
Series: | ER Series |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.78 |
825
|
Buy Now | |
Newark Electronics | US$0.84 |
240
|
Buy Now | |
Rapid Electronics | US$0.99 |
240
|
Buy Now | |
Chip One Stop | US$1.22 |
240
|
Buy Now | |
element14 | US$0.71 |
30
|
Buy Now | |
Farnell | US$0.68 |
30
|
Buy Now | |
Avnet America | US$0.73 |
-
|
Buy Now | |
RS Americas | US$0.72 |
-
|
Buy Now | |
TE Store | US$2.34 |
-
|
Buy Now |
Resistance | 4.7ohm |
---|---|
Product Range | ER Series |
Power Rating | 7W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 60ppm/°C |
Automotive Qualification Standard | - |
Body Diameter | 8mm |
Body Length | 22.2mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Through Hole |
ER58 silicone wirewound resistor,4R7 6W | RS |
Er58 4R7 5% Ammo |Cgs Te Connectivity ER584R7JT | Newark Electronics |
Wirewound Res.-Through Hole ER58 4R7 5% AMMO | Rapid Electronics |
RES, 4R7, 5%, 7W, AXIAL, WIREWOUND | element14 |
Res Wirewound 4.7 Ohm 5% 7W 0ppm/°C to 60ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
Resistor, Wirewound, Res 4.7 Ohms, Pwr-Rtg 6 W, Tol 5%, Axial, Silicone Coat | TE Connectivity ER584R7JT | RS Americas |
Special Order: ER58 4R7 5% AMMO Resistance Value: 4.7 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 22.2 x 8 mm Through-Hole Resistor | 4.7 Ω Wire Wound Power Resistor 5 % | Part Number: ER584R7JT | Internal Number: 2-1623750-7 | 22.2 x 8 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a ER584R7JT?
Additional datasheets, footprints and schematics for ER584R7JT are listed on our Part Details page. You can also find images and similar parts to ER584R7JT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ER584R7JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ER584R7JT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ER584R7JT fall under?
The ER584R7JT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to ER584R7JT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ER584R7JT you can contact the distributor directly for product support, shipping queries etc.
Is the ER584R7JT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ER584R7JT have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for ER584R7JT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ER584R7JT often in real-time on the comparison pages.
What if I can't find stock of ER584R7JT?
You can fill out our help required form which you can use to request a quote for ER584R7JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.