Status: | Unknown |
---|---|
Series: | ER Series |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
901
in stock
|
Buy Now | |
TTI Europe
from US$0.66
|
4,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
901
in stock
|
Buy Now | |
element14
from US$0.57
|
901
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
TE Store
from US$1.93
|
-
|
Buy Now |
Resistance | 33ohm |
---|---|
Product Range | ER Series |
Power Rating | 7W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 60ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 8mm |
Body Length | 22.2mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Through Hole |
33 OHM 5% 7W | TTI Europe |
Wirewound Res.-Through Hole ER58 33R 5% AMMO | Rapid Electronics |
Through Hole Wirewound Resistor, Er Series, 33 Ohm, 7 W, - 5%, 200 V, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity ER5833RJT | Newark Electronics |
RES, 33R, 5%, 7W, AXIAL, WIREWOUND | element14 |
Resistor, 33 Ohm, ± 5%, 7 W, Axial Leaded, Wirewound, High Power | Avnet America |
Special Order: ER58 33R 5% AMMO Resistance Value: 33 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 22.2 x 8 mm Through-Hole Resistor | 33 Ω Wire Wound Power Resistor 5 % | Part Number: ER5833RJT | Internal Number: 2-1623750-0 | Alias Number: ER5833RJTJIT | 22.2 x 8 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a ER5833RJT?
Additional datasheets, footprints and schematics for ER5833RJT are listed on our Part Details page. You can also find images and similar parts to ER5833RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ER5833RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ER5833RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ER5833RJT fall under?
The ER5833RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to ER5833RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ER5833RJT you can contact the distributor directly for product support, shipping queries etc.
Is the ER5833RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ER5833RJT have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for ER5833RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ER5833RJT often in real-time on the comparison pages.
What if I can't find stock of ER5833RJT?
You can fill out our help required form which you can use to request a quote for ER5833RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.