Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistance | 220ohm |
---|---|
Product Range | - |
Power Rating | 7W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 60ppm/°C |
Automotive Qualification Standard | - |
Body Diameter | 8mm |
Body Length | 22.2mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Through Hole |
ER58 silicone wirewound resistor,220R 6W | RS |
Through Hole Wirewound Resistor, Er Series, 220 Ohm, 7 W, - 5%, 200 V, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity ER58220RJT | Newark Electronics |
Res Wirewound 220 Ohm 5% 7W 0ppm/°C to 60ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
Resistor, Wirewound, Res 220 Ohms, Pwr-Rtg 6 W, Tol 5%, Axial, Silicone Coat | TE Connectivity ER58220RJT | RS Americas |
Special Order: ER58 220R 5% AMMO Resistance Value: 220 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 22.2 x 8 mm Through-Hole Resistor | 220 Ω Wire Wound Power Resistor 5 % | Part Number: ER58220RJT | Internal Number: 1-1623750-4 | 22.2 x 8 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a ER58220RJT?
Additional datasheets, footprints and schematics for ER58220RJT are listed on our Part Details page. You can also find images and similar parts to ER58220RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ER58220RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ER58220RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ER58220RJT fall under?
The ER58220RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to ER58220RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ER58220RJT you can contact the distributor directly for product support, shipping queries etc.
Is the ER58220RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ER58220RJT have stock available?
Authorised distributors including element14, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ER58220RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ER58220RJT often in real-time on the comparison pages.
What if I can't find stock of ER58220RJT?
You can fill out our help required form which you can use to request a quote for ER58220RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.