Status: | Unknown |
---|---|
Series: | ER Series |
RoHS: | Unknown |
Prices starting from US$0.88
Resistance | 20kohm |
---|---|
Product Range | ER Series |
Power Rating | 7W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 60ppm/°C |
Automotive Qualification Standard | - |
Body Diameter | 8mm |
Body Length | 22.2mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Through Hole |
RES, 20K, 7W, AXIAL, WIREWOUND | element14 |
ER58 silicone wirewound resistor,20K 6W | RS |
Er58 20K 5% Ammo |Cgs Te Connectivity ER5820KJT | Newark Electronics |
Res Wirewound 20K Ohm 5% 7W 0ppm/°C to 60ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
Resistor, Wirewound, Res 20 Kilohms, Pwr-Rtg 6 W, Tol 5%,Axial, Silicone Coat | TE Connectivity ER5820KJT | RS Americas |
Special Order: ER58 20K 5% AMMO Resistance Value: 20K Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 22.2 x 8 mm Through-Hole Resistor | 20K Ω Wire Wound Power Resistor 5 % | Part Number: ER5820KJT | Internal Number: 1-1623750-3 | 22.2 x 8 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a ER5820KJT?
Additional datasheets, footprints and schematics for ER5820KJT are listed on our Part Details page. You can also find images and similar parts to ER5820KJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ER5820KJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ER5820KJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ER5820KJT fall under?
The ER5820KJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to ER5820KJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ER5820KJT you can contact the distributor directly for product support, shipping queries etc.
Is the ER5820KJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ER5820KJT have stock available?
Authorised distributors including element14, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ER5820KJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ER5820KJT often in real-time on the comparison pages.
What if I can't find stock of ER5820KJT?
You can fill out our help required form which you can use to request a quote for ER5820KJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.