Status: | Unknown |
---|---|
Series: | ER Series |
RoHS: | Unknown |
Prices starting from US$0.89
Resistance | 10kohm |
---|---|
Product Range | ER Series |
Power Rating | 7W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 60ppm/°C |
Automotive Qualification Standard | - |
Body Diameter | 8mm |
Body Length | 22.2mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Through Hole |
ER58 silicone wirewound resistor,10K 6W | RS |
Res, 10K, 7W, Axial, Wirewound Rohs Compliant: Yes |Cgs Te Connectivity ER5810KJT | Newark Electronics |
RES, 10K, 7W, AXIAL, WIREWOUND | element14 |
Res Wirewound 10K Ohm 5% 7W 0ppm/°C to 60ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
Resistor, Wirewound, Res 10 Kilohms, Pwr-Rtg 6 W, Tol 5%,Axial, Silicone Coat | TE Connectivity ER5810KJT | RS Americas |
Special Order: ER58 10K 5% AMMO Resistance Value: 10K Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 22.2 x 8 mm Through-Hole Resistor | 10K Ω Wire Wound Power Resistor 5 % | Part Number: ER5810KJT | Internal Number: 1623750-2 | 22.2 x 8 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a ER5810KJT?
Additional datasheets, footprints and schematics for ER5810KJT are listed on our Part Details page. You can also find images and similar parts to ER5810KJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ER5810KJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ER5810KJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ER5810KJT fall under?
The ER5810KJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to ER5810KJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ER5810KJT you can contact the distributor directly for product support, shipping queries etc.
Is the ER5810KJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ER5810KJT have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ER5810KJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ER5810KJT often in real-time on the comparison pages.
What if I can't find stock of ER5810KJT?
You can fill out our help required form which you can use to request a quote for ER5810KJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.