Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Unknown |
Resistance | 3.3kohm |
---|---|
Product Range | EP Series |
Power Rating | 9W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 8.5mm |
External Length / Height | 40mm |
Lead Diameter | 0.75mm |
Lead Length | 38mm |
Resistor Mounting | Through Hole |
EP 9W (S) 3K3 5% Resistance Value: 3.3K Ω Element Type: Ceramic Composition Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 40 x 8.5 mm Through-Hole Resistor | 3.3K Ω Ceramic Composition Power Resistor | Part Number: EP9WS3K3J | Internal Number: 1-2176085-6 | 40 x 8.5 mm | TE Connectivity | TE Store |
Ep 9W (S) 3K3 5% |Neohm Te Connectivity EP9WS3K3J | Newark Electronics |
Resistor, 3.3 kOhm, ± 5%, 9 W, Axial Leaded, Wirewound, Anti-Surge | Avnet America |
EP(Small) Series Axial Fixed Resistor 3.3kOhms +/-5% 9W +/-300ppm/degC | TE Connectivity EP9WS3K3J | RS Americas |
RES, 3K3, 5%, 9W, AXIAL, WIREWOUND | Farnell |
Where can I find additional details, specifications and documents for a EP9WS3K3J?
Additional datasheets, footprints and schematics for EP9WS3K3J are listed on our Part Details page. You can also find images and similar parts to EP9WS3K3J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP9WS3K3J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP9WS3K3J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP9WS3K3J fall under?
The EP9WS3K3J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to EP9WS3K3J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP9WS3K3J you can contact the distributor directly for product support, shipping queries etc.
Is the EP9WS3K3J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP9WS3K3J have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for EP9WS3K3J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP9WS3K3J often in real-time on the comparison pages.
What if I can't find stock of EP9WS3K3J?
You can fill out our help required form which you can use to request a quote for EP9WS3K3J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.