Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Unknown |
Resistance | 22ohm |
---|---|
Product Range | EP Series |
Power Rating | 9W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 8.5mm |
External Length / Height | 53mm |
Lead Diameter | 0.75mm |
Lead Length | 38mm |
Resistor Mounting | Through Hole |
EP 9W 22R 5% Resistance Value: 22 Ω Element Type: Ceramic Composition Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 53 x 8.5 mm Through-Hole Resistor | 22 Ω Ceramic Composition Power Resistor | Part Number: EP9W22RJ | Internal Number: 2176080-3 | 53 x 8.5 mm | TE Connectivity | TE Store |
Ep 9W 22R 5% |Neohm Te Connectivity EP9W22RJ | Newark Electronics |
Resistor, 22 Ohm, ± 5%, 9 W, Axial Leaded, Wirewound, Anti-Surge | Avnet America |
EP Series Axial Fixed Resistor 22Ohms +/-5% 9W +/-300ppm/degC | TE Connectivity EP9W22RJ | RS Americas |
RES, 22R, 5%, 9W, AXIAL, WIREWOUND | Farnell |
Where can I find additional details, specifications and documents for a EP9W22RJ?
Additional datasheets, footprints and schematics for EP9W22RJ are listed on our Part Details page. You can also find images and similar parts to EP9W22RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP9W22RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP9W22RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP9W22RJ fall under?
The EP9W22RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to EP9W22RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP9W22RJ you can contact the distributor directly for product support, shipping queries etc.
Is the EP9W22RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP9W22RJ have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for EP9W22RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP9W22RJ often in real-time on the comparison pages.
What if I can't find stock of EP9W22RJ?
You can fill out our help required form which you can use to request a quote for EP9W22RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.