Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Unknown |
Prices starting from US$0.41
Resistance | 4.7kohm |
---|---|
Product Range | EP Series |
Power Rating | 7W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 8.5mm |
External Length / Height | 25mm |
Lead Diameter | 0.75mm |
Lead Length | 38mm |
Resistor Mounting | Through Hole |
Through Hole Wirewound Resistor, Ep Series, 4.7 Kohm, 7 W, - 5%, 500 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity EP7WS4K7J | Newark Electronics |
RES, 4K7, 5%, 7W, AXIAL, WIREWOUND | element14 |
Resistor, 4.7 kOhm, ± 5%, 7 W, Axial Leaded, Wirewound, Anti-Surge | Avnet America |
EP(Small) Series Axial Fixed Resistor 4.7kOhms +/-5% 7W +/-300ppm/degC | TE Connectivity EP7WS4K7J | RS Americas |
Special Order: EP 7W (S) 4K7 5% Resistance Value: 4.7K Ω Element Type: Ceramic Composition Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 25 x 8.5 mm Through-Hole Resistor | 4.7K Ω Ceramic Composition Power Resistor | Part Number: EP7WS4K7J | Internal Number: 1-2176084-7 | 25 x 8.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a EP7WS4K7J?
Additional datasheets, footprints and schematics for EP7WS4K7J are listed on our Part Details page. You can also find images and similar parts to EP7WS4K7J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP7WS4K7J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP7WS4K7J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP7WS4K7J fall under?
The EP7WS4K7J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to EP7WS4K7J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP7WS4K7J you can contact the distributor directly for product support, shipping queries etc.
Is the EP7WS4K7J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP7WS4K7J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for EP7WS4K7J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP7WS4K7J often in real-time on the comparison pages.
What if I can't find stock of EP7WS4K7J?
You can fill out our help required form which you can use to request a quote for EP7WS4K7J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.