EP7WS1K0J Resistors by TE Connectivity

RES 1K 5% 7W AXIAL WIREWOUND

Status: Unknown
Series: EP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Farnell
Farnell
from US$0.41
3,777
in stock
Buy Now
Logo for element14
element14
from US$0.44
3,777
in stock
Buy Now
Logo for Sorelec
Sorelec
-
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.42
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.47
-
Buy Now
Logo for TE Store
TE Store
from US$1.96
-
Buy Now

Specifications

Resistance 1kohm
Product Range EP Series
Power Rating 7W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 500V
Resistor Element Material Wirewound
Temperature Coefficient ± 400ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jun-2015)
Body Diameter 8.5mm
External Length / Height 25mm
Lead Diameter 0.75mm
Lead Length 38mm
Resistor Mounting Through Hole

Alternative Descriptions

RES, 1K, 5%, 7W, AXIAL, WIREWOUND | element14
Through Hole Wirewound Resistor, Ep Series, 1 Kohm, 7 W, - 5%, 500 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity EP7WS1K0J | Newark Electronics
Resistor, 1 kOhm, ± 5%, 7 W, Axial Leaded, Wirewound, Anti-Surge | Avnet America
Special Order: EP 7W (S) 1K0 5% Resistance Value: 1K Ω Element Type: Ceramic Composition Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 25 x 8.5 mm Through-Hole Resistor | 1K Ω Ceramic Composition Power Resistor | Part Number: EP7WS1K0J | Internal Number: 1-2176084-3 | 25 x 8.5 mm | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EP7WS1K0J?

Additional datasheets, footprints and schematics for EP7WS1K0J are listed on our Part Details page. You can also find images and similar parts to EP7WS1K0J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EP7WS1K0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP7WS1K0J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EP7WS1K0J fall under?

The EP7WS1K0J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to EP7WS1K0J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EP7WS1K0J you can contact the distributor directly for product support, shipping queries etc.

Is the EP7WS1K0J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EP7WS1K0J have stock available?

Authorised distributors including element14, Farnell, Sorelec, Newark Electronics and Avnet America have stock available or on a lead time for EP7WS1K0J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EP7WS1K0J often in real-time on the comparison pages.

What if I can't find stock of EP7WS1K0J?

You can fill out our help required form which you can use to request a quote for EP7WS1K0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay