Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Unknown |
Prices starting from US$0.24
Resistance | 15ohm |
---|---|
Product Range | EP Series |
Power Rating | 7W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 300ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 8.5mm |
External Length / Height | 25mm |
Lead Diameter | 0.75mm |
Lead Length | 38mm |
Resistor Mounting | Through Hole |
EP 7W (S) 15R 5% Resistance Value: 15 Ω Element Type: Wire Wound Ceramic Composition Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 25 x 8.5 mm Through-Hole Resistor | 15 Ω Wire Wound Power Resistor | Part Number: EP7WS15RJ | Internal Number: 2176084-2 | 25 x 8.5 mm | TE Connectivity | TE Store |
Through Hole Wirewound Resistor, Ep Series, 15 Ohm, 7 W, - 5%, 500 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity EP7WS15RJ | Newark Electronics |
RES, 15R, 5%, 7W, AXIAL, WIREWOUND | element14 |
Wirewound power resistor 7W (S) 15R 5% | RS |
EP(Small) Series Axial Fixed Resistor 15Ohms +/-5% 7W +/-400ppm/degC | TE Connectivity EP7WS15RJ | RS Americas |
Where can I find additional details, specifications and documents for a EP7WS15RJ?
Additional datasheets, footprints and schematics for EP7WS15RJ are listed on our Part Details page. You can also find images and similar parts to EP7WS15RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP7WS15RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP7WS15RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP7WS15RJ fall under?
The EP7WS15RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to EP7WS15RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP7WS15RJ you can contact the distributor directly for product support, shipping queries etc.
Is the EP7WS15RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP7WS15RJ have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for EP7WS15RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP7WS15RJ often in real-time on the comparison pages.
What if I can't find stock of EP7WS15RJ?
You can fill out our help required form which you can use to request a quote for EP7WS15RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.