Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Unknown |
Resistance | 33ohm |
---|---|
Product Range | EP Series |
Power Rating | 7W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 8.5mm |
External Length / Height | 30mm |
Lead Diameter | 0.75mm |
Lead Length | 38mm |
Resistor Mounting | Through Hole |
EP 7W 33R 5% Resistance Value: 33 Ω Element Type: Wire Wound Ceramic Composition Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 30 x 8.5 mm Through-Hole Resistor | 33 Ω Wire Wound Power Resistor | Part Number: EP7W33RJ | Internal Number: 1879927-7 | 30 x 8.5 mm | TE Connectivity | TE Store |
Ep 7W 33R 5% |Neohm Te Connectivity EP7W33RJ | Newark Electronics |
Resistor, 33 Ohm, ± 5%, 7 W, Axial Leaded, Wirewound, Anti-Surge | Avnet America |
EP Series Axial Fixed Resistor 33Ohms +/-5% 7W +/-300ppm/degC | TE Connectivity EP7W33RJ | RS Americas |
RES, 33R, 5%, 7W, AXIAL, WIREWOUND | Farnell |
Where can I find additional details, specifications and documents for a EP7W33RJ?
Additional datasheets, footprints and schematics for EP7W33RJ are listed on our Part Details page. You can also find images and similar parts to EP7W33RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP7W33RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP7W33RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP7W33RJ fall under?
The EP7W33RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to EP7W33RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP7W33RJ you can contact the distributor directly for product support, shipping queries etc.
Is the EP7W33RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP7W33RJ have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for EP7W33RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP7W33RJ often in real-time on the comparison pages.
What if I can't find stock of EP7W33RJ?
You can fill out our help required form which you can use to request a quote for EP7W33RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.