EP7W330RJ Resistors by TE Connectivity

RES 330R 5% 7W AXIAL WIREWOUND

Status: Unknown
Series: EP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for RS
RS
from US$0.79
4,695
in stock
Buy Now
Logo for TE Store
TE Store
from US$2.46
765
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.56
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.82
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.09
-
Buy Now
Logo for element14
element14
from US$0.66
-
Buy Now
Logo for Farnell
Farnell
from US$0.53
-
Buy Now

Specifications

Resistance 330ohm
Product Range EP Series
Power Rating 7W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 500V
Resistor Element Material Wirewound
Temperature Coefficient ± 400ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jun-2015)
Body Diameter 8.5mm
External Length / Height 30mm
Lead Diameter 0.75mm
Lead Length 38mm
Resistor Mounting Through Hole

Alternative Descriptions

Wirewound power resistor 7W 330R 5% | RS
EP 7W 330R 5% Resistance Value: 330 Ω Element Type: Wire Wound Ceramic Composition Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 30 x 8.5 mm Through-Hole Resistor | 330 Ω Wire Wound Power Resistor | Part Number: EP7W330RJ | Internal Number: 1-1879927-2 | 30 x 8.5 mm | TE Connectivity | TE Store
Ep 7W 330R 5% |Neohm Te Connectivity EP7W330RJ | Newark Electronics
Resistor, 330 Ohm, ± 5%, 7 W, Axial Leaded, Wirewound, Anti-Surge | Avnet America
EP Series Axial Fixed Resistor 330Ohms +/-5% 7W +/-300ppm/degC | TE Connectivity EP7W330RJ | RS Americas
RES, 330R, 7W, AXIAL, WIREWOUND | element14
RES, 330R, 7W, AXIAL, BOBINADA | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EP7W330RJ?

Additional datasheets, footprints and schematics for EP7W330RJ are listed on our Part Details page. You can also find images and similar parts to EP7W330RJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EP7W330RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP7W330RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EP7W330RJ fall under?

The EP7W330RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to EP7W330RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EP7W330RJ you can contact the distributor directly for product support, shipping queries etc.

Is the EP7W330RJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EP7W330RJ have stock available?

Authorised distributors including RS, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for EP7W330RJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EP7W330RJ often in real-time on the comparison pages.

What if I can't find stock of EP7W330RJ?

You can fill out our help required form which you can use to request a quote for EP7W330RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay