Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
1,000
in stock
|
Buy Now | |
TE Store
from US$2.34
|
279
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
RS Americas
from US$1.53
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now |
Resistance | 15ohm |
---|---|
Product Range | - |
Power Rating | 7W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 300ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 8.5mm |
External Length / Height | 30mm |
Lead Diameter | 0.75mm |
Lead Length | 38mm |
Resistor Mounting | Through Hole |
Ep 7W 15R 5% |Neohm Te Connectivity EP7W15RJ | Newark Electronics |
Wirewound Resistors-Through Hole EP 7W 15R 5% | Rapid Electronics |
EP 7W 15R 5% Resistance Value: 15 Ω Element Type: Wire Wound Ceramic Composition Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 30 x 8.5 mm Through-Hole Resistor | 15 Ω Wire Wound Power Resistor | Part Number: EP7W15RJ | Internal Number: 1879927-6 | 30 x 8.5 mm | TE Connectivity | TE Store |
Wirewound power resistor 7W 15R 5% | RS |
Resistor, 15 Ohm, ± 5%, 7 W, Axial Leaded, Wirewound, Anti-Surge | Avnet America |
EP Series Axial Fixed Resistor 15Ohms +/-5% 7W +/-400ppm/degC | TE Connectivity EP7W15RJ | RS Americas |
RES, 15R, 5%, 7W, AXIAL, WIREWOUND | Farnell |
Where can I find additional details, specifications and documents for a EP7W15RJ?
Additional datasheets, footprints and schematics for EP7W15RJ are listed on our Part Details page. You can also find images and similar parts to EP7W15RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP7W15RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP7W15RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP7W15RJ fall under?
The EP7W15RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to EP7W15RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP7W15RJ you can contact the distributor directly for product support, shipping queries etc.
Is the EP7W15RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP7W15RJ have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and RS have stock available or on a lead time for EP7W15RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP7W15RJ often in real-time on the comparison pages.
What if I can't find stock of EP7W15RJ?
You can fill out our help required form which you can use to request a quote for EP7W15RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.