EP5WS680RJ Resistors by TE Connectivity

RES 680R 5% 5W AXIAL WIREWOUND

Status: Unknown
Series: EP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.52
731
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
-
Buy Now

Specifications

Resistance 680ohm
Product Range EP Series
Power Rating 5W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 500V
Resistor Element Material Wirewound
Temperature Coefficient ± 400ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jun-2015)
Body Diameter 6.5mm
External Length / Height 17.5mm
Lead Diameter 0.75mm
Lead Length 28mm
Resistor Mounting Through Hole

Alternative Descriptions

EP 5W (S) 680R 5% Resistance Value: 680 Ω Element Type: Ceramic Composition Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 17.5 x 6.5 mm Through-Hole Resistor | 680 Ω Ceramic Composition Power Resistor | Part Number: EP5WS680RJ | Internal Number: 1-2176083-2 | 17.5 x 6.5 mm | TE Connectivity | TE Store
Res, 680R, 5W, Wirewound, Axial Lead | Newark Electronics
RES, 680R, 5%, 5W, AXIAL, WIREWOUND | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EP5WS680RJ?

Additional datasheets, footprints and schematics for EP5WS680RJ are listed on our Part Details page. You can also find images and similar parts to EP5WS680RJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EP5WS680RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP5WS680RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EP5WS680RJ fall under?

The EP5WS680RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to EP5WS680RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EP5WS680RJ you can contact the distributor directly for product support, shipping queries etc.

Is the EP5WS680RJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EP5WS680RJ have stock available?

Authorised distributors including TE Store, Newark Electronics and Farnell have stock available or on a lead time for EP5WS680RJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EP5WS680RJ often in real-time on the comparison pages.

What if I can't find stock of EP5WS680RJ?

You can fill out our help required form which you can use to request a quote for EP5WS680RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay