Status: | Unknown |
---|---|
Series: | EP Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
5,525
in stock
|
Buy Now | |
TE Store
from US$0.47
|
63,703
in stock
|
Buy Now | |
element14
from US$0.13
|
4,910
in stock
|
Buy Now | |
Farnell
from US$0.12
|
4,910
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
2,988
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
725
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
502
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
502
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now |
Resistance | 47ohm |
---|---|
Product Range | EP Series |
Power Rating | 5W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 6.5mm |
External Length / Height | 17.5mm |
Lead Diameter | 0.75mm |
Lead Length | 28mm |
Resistor Mounting | Through Hole |
EP 5W (S) 47R 5% Resistance Value: 47 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 17.5 x 6.5 mm Through-Hole Resistor | 47 Ω Wire Wound Power Resistor 5 % | Part Number: EP5WS47RJ | Internal Number: 2176083-5 | 17.5 x 6.5 mm | TE Connectivity | TE Store |
Wirewound power resistor 5W (S) 47R 5% | RS |
RES, 47R, 5%, 5W, AXIAL, WIREWOUND | element14 |
Res, 47R, 5W, Wirewound, Axial Lead | Newark Electronics |
EP(Small) Series Axial Fixed Resistor 47Ohms +/-5% 5W +/-300ppm/degC | TE Connectivity EP5WS47RJ | RS Americas |
Wirewound Res.-Through Hole EP 5W (S) 47R 5% | Rapid Electronics |
Resistor, 47 Ohm, ± 5%, 5 W, Axial Leaded, Wirewound, Anti-Surge | Avnet America |
Where can I find additional details, specifications and documents for a EP5WS47RJ?
Additional datasheets, footprints and schematics for EP5WS47RJ are listed on our Part Details page. You can also find images and similar parts to EP5WS47RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP5WS47RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP5WS47RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP5WS47RJ fall under?
The EP5WS47RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to EP5WS47RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP5WS47RJ you can contact the distributor directly for product support, shipping queries etc.
Is the EP5WS47RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP5WS47RJ have stock available?
Authorised distributors including TE Store, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for EP5WS47RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP5WS47RJ often in real-time on the comparison pages.
What if I can't find stock of EP5WS47RJ?
You can fill out our help required form which you can use to request a quote for EP5WS47RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.