EP5WS2K2J Resistors by TE Connectivity

RES 2K2 5% 5W AXIAL WIREWOUND

Status: Unknown
Series: EP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for RS
RS
from US$0.16
600
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.59
3,561
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.30
-
Buy Now
Logo for element14
element14
from US$0.28
-
Buy Now
Logo for Farnell
Farnell
from US$0.16
-
Buy Now

Specifications

Resistance 2.2kohm
Product Range EP Series
Power Rating 5W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 500V
Resistor Element Material Wirewound
Temperature Coefficient ± 400ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jun-2015)
Body Diameter 6.5mm
External Length / Height 17.5mm
Lead Diameter 0.75mm
Lead Length 28mm
Resistor Mounting Through Hole

Alternative Descriptions

EP 5W (S) 2K2 5% Resistance Value: 2.2K Ω Element Type: Ceramic Composition Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 17.5 x 6.5 mm Through-Hole Resistor | 2.2K Ω Ceramic Composition Power Resistor | Part Number: EP5WS2K2J | Internal Number: 1-2176083-5 | 17.5 x 6.5 mm | TE Connectivity | TE Store
Wirewound power resistor 5W (S) 2K2 5% | RS
Through Hole Wirewound Resistor, Ep Series, 2.2 Kohm, 5 W, - 5%, 500 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity EP5WS2K2J | Newark Electronics
EP(Small) Series Axial Fixed Resistor 2.2kOhms +/-5% 5W +/-300ppm/degC | TE Connectivity EP5WS2K2J | RS Americas
RES, 2K2, 5%, 5W, AXIAL, WIREWOUND | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EP5WS2K2J?

Additional datasheets, footprints and schematics for EP5WS2K2J are listed on our Part Details page. You can also find images and similar parts to EP5WS2K2J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EP5WS2K2J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP5WS2K2J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EP5WS2K2J fall under?

The EP5WS2K2J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to EP5WS2K2J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EP5WS2K2J you can contact the distributor directly for product support, shipping queries etc.

Is the EP5WS2K2J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EP5WS2K2J have stock available?

Authorised distributors including TE Store, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for EP5WS2K2J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EP5WS2K2J often in real-time on the comparison pages.

What if I can't find stock of EP5WS2K2J?

You can fill out our help required form which you can use to request a quote for EP5WS2K2J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay